PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 3.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 646237 |
| Product Name | FR41720BNI Sconces-Pocket |
| Application | Residential |