Capital Lighting, Inc. FR55450PCM Sconces-Pocket 646226

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 3.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Etched Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 3.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Etched Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
FR55450PCM Sconces-Pocket - 646226 - Capital Lighting, Inc.
Columbus, OH, USA
FR55450PCM Sconces-Pocket
646226
FR55450PCM Sconces-Pocket 646226
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 3.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Etched Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.25
Extension: 3.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: Bath
Category: Bath
Glass: Clear Etched Seedy
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646226
Product Name FR55450PCM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details