Capital Lighting, Inc. FR56562PCM Bathroom Fixtures-Two Lights 646225

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.00 Extension: 3.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.00 Extension: 3.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
FR56562PCM Bathroom Fixtures-Two Lights - 646225 - Capital Lighting, Inc.
Columbus, OH, USA
FR56562PCM Bathroom Fixtures-Two Lights
646225
FR56562PCM Bathroom Fixtures-Two Lights 646225
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.00 Extension: 3.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Bath Category: Bath Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 6.00
Extension: 3.5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Bath
Category: Bath
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646225
Product Name FR56562PCM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details