Capital Lighting, Inc. FR43628PNI Mid. Chandeliers-Candle 646214

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Nickel Product Name: Chandelier Category: Chandelier Glass: Delicate Crystal Embellishments Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Nickel Product Name: Chandelier Category: Chandelier Glass: Delicate Crystal Embellishments Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR43628PNI Mid. Chandeliers-Candle - 646214 - Capital Lighting, Inc.
Columbus, OH, USA
FR43628PNI Mid. Chandeliers-Candle
646214
FR43628PNI Mid. Chandeliers-Candle 646214
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Nickel Product Name: Chandelier Category: Chandelier Glass: Delicate Crystal Embellishments Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Nickel
Product Name: Chandelier
Category: Chandelier
Glass: Delicate Crystal Embellishments
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646214
Product Name FR43628PNI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details