Capital Lighting, Inc. FR44505BBZ Mid. Chandeliers-Candle 646213

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44505BBZ Mid. Chandeliers-Candle - 646213 - Capital Lighting, Inc.
Columbus, OH, USA
FR44505BBZ Mid. Chandeliers-Candle
646213
FR44505BBZ Mid. Chandeliers-Candle 646213
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Bronze
Product Name: Chandelier
Category: Chandelier
Glass: Crystal Accents
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646213
Product Name FR44505BBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details