Capital Lighting, Inc. FR44506BBZ Mid. Chandeliers-Candle 646211

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44506BBZ Mid. Chandeliers-Candle - 646211 - Capital Lighting, Inc.
Columbus, OH, USA
FR44506BBZ Mid. Chandeliers-Candle
646211
FR44506BBZ Mid. Chandeliers-Candle 646211
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Bronze
Product Name: Chandelier
Category: Chandelier
Glass: Crystal Accents
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646211
Product Name FR44506BBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details