Capital Lighting, Inc. 6223-1-84 Bathroom Fixtures-Three Lights 645956

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.75 Bulb Type: Xenon G9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.75 Bulb Type: Xenon G9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6223-1-84 Bathroom Fixtures-Three Lights - 645956 - Capital Lighting, Inc.
Columbus, OH, USA
6223-1-84 Bathroom Fixtures-Three Lights
645956
6223-1-84 Bathroom Fixtures-Three Lights 645956
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.75 Bulb Type: Xenon G9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.75
Bulb
Type: Xenon G9
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645956
Product Name 6223-1-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details