Capital Lighting, Inc. 6224-1-84 Bathroom Fixtures-Four Lights 645953

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 4 Wattage: 40 Finish: Brushed Nickel Product Name: Four Light Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 4 Wattage: 40 Finish: Brushed Nickel Product Name: Four Light Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6224-1-84 Bathroom Fixtures-Four Lights - 645953 - Capital Lighting, Inc.
Columbus, OH, USA
6224-1-84 Bathroom Fixtures-Four Lights
645953
6224-1-84 Bathroom Fixtures-Four Lights 645953
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 4 Wattage: 40 Finish: Brushed Nickel Product Name: Four Light Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 4.75
Extension: 5.25
Bulb
Type: Xenon G9
Qty: 4
Wattage: 40
Finish: Brushed Nickel
Product Name: Four Light Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645953
Product Name 6224-1-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details