Capital Lighting, Inc. 602-77 Sconces-Double Glass 645928

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 3.5 Bulb Type: Xenon G9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Lamp Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 3.5 Bulb Type: Xenon G9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Lamp Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
602-77 Sconces-Double Glass - 645928 - Capital Lighting, Inc.
Columbus, OH, USA
602-77 Sconces-Double Glass
645928
602-77 Sconces-Double Glass 645928
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 3.5 Bulb Type: Xenon G9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Lamp Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.75
Extension: 3.5
Bulb
Type: Xenon G9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Wall Lamp
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645928
Product Name 602-77 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details