Capital Lighting, Inc. SL807878 Mid. Chandeliers-Glass Up 645784

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 34.69 Product Name: Nine Light Chandelier UPC: 020389004192 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 34.69 Product Name: Nine Light Chandelier UPC: 020389004192 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL807878 Mid. Chandeliers-Glass Up - 645784 - Capital Lighting, Inc.
Columbus, OH, USA
SL807878 Mid. Chandeliers-Glass Up
645784
SL807878 Mid. Chandeliers-Glass Up 645784
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 34.69 Product Name: Nine Light Chandelier UPC: 020389004192 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.25
Length 33.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 34.69
Product Name: Nine Light Chandelier
UPC: 020389004192
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645784
Product Name SL807878 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details