Capital Lighting, Inc. SL808272 Mid. Chandeliers-Glass Up 645780

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 24.1 Product Name: Five Light Chandelier UPC: 020389004864 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 24.1 Product Name: Five Light Chandelier UPC: 020389004864 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL808272 Mid. Chandeliers-Glass Up - 645780 - Capital Lighting, Inc.
Columbus, OH, USA
SL808272 Mid. Chandeliers-Glass Up
645780
SL808272 Mid. Chandeliers-Glass Up 645780
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 24.1 Product Name: Five Light Chandelier UPC: 020389004864 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Moonlight Silver
Weight: 24.1
Product Name: Five Light Chandelier
UPC: 020389004864
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645780
Product Name SL808272 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details