PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Pewter
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 645769 |
| Product Name | FP5420PW-DRS54PW Fans-Ceiling Fans |