PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Length 14.50
Bulb
Type: GU10/MR16
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 18.74
Product Name: Quattro
UPC: 840506053991
Category: Fan-Uni
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Electricity Use: 46
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 4295
Airflow Efficienty: 93
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 645767 |
| Product Name | FP8050SN Fans-Ceiling Fans |