PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Length 14.50
Bulb
Finish: Matte White
Weight: 25
Product Name: Windpointe: Matte White, Matte White - 5
UPC: 840506055360
Category: Fan-Uni
Safety Listing: Damp
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 87
Airflow Efficienty: 71
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 645763 |
| Product Name | FP7510MW Fans-Damp Location |