Capital Lighting, Inc. SL806715 Mid. Chandeliers-Glass Up 645757

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 23.05 Product Name: Five Light Chandelier UPC: 020389004222 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 23.05 Product Name: Five Light Chandelier UPC: 020389004222 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL806715 Mid. Chandeliers-Glass Up - 645757 - Capital Lighting, Inc.
Columbus, OH, USA
SL806715 Mid. Chandeliers-Glass Up
645757
SL806715 Mid. Chandeliers-Glass Up 645757
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 23.05 Product Name: Five Light Chandelier UPC: 020389004222 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.25
Length 22.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 23.05
Product Name: Five Light Chandelier
UPC: 020389004222
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645757
Product Name SL806715 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details