Capital Lighting, Inc. SL807678 Mini Chandeliers-Glass Shade 645755

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.77 Product Name: Three Light Chandelier UPC: 020389004147 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.77 Product Name: Three Light Chandelier UPC: 020389004147 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL807678 Mini Chandeliers-Glass Shade - 645755 - Capital Lighting, Inc.
Columbus, OH, USA
SL807678 Mini Chandeliers-Glass Shade
645755
SL807678 Mini Chandeliers-Glass Shade 645755
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.77 Product Name: Three Light Chandelier UPC: 020389004147 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.77
Product Name: Three Light Chandelier
UPC: 020389004147
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645755
Product Name SL807678 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details