Capital Lighting, Inc. SL806915 Island/Pool Table-4 Light + 645751

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.50 Length 22.50 Extension: 25.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Weight: 31.5 Product Name: Six Light Chandelier UPC: 020389004260 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.50 Length 22.50 Extension: 25.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Weight: 31.5 Product Name: Six Light Chandelier UPC: 020389004260 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL806915 Island/Pool Table-4 Light + - 645751 - Capital Lighting, Inc.
Columbus, OH, USA
SL806915 Island/Pool Table-4 Light +
645751
SL806915 Island/Pool Table-4 Light + 645751
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.50 Length 22.50 Extension: 25.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Weight: 31.5 Product Name: Six Light Chandelier UPC: 020389004260 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 22.50
Length 22.50
Extension: 25.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oiled Bronze
Weight: 31.5
Product Name: Six Light Chandelier
UPC: 020389004260
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645751
Product Name SL806915 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details