PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Nickel
Weight: 29
Product Name: Fan
UPC: 840506055544
Category: Fan-Uni
Glass: Opal
Safety Listing: Dry
Motor size: 188X20
Manufacturer's Warranty: Lifetime
Electricity Use: 79
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 5882
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 645748 |
| Product Name | FP5420PN Fans-Ceiling Fans |