Capital Lighting, Inc. WB1538BRB/FLG Sconces-Wall Torchieres 645744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 67.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 15.62 Product Name: One Light Wall Torchier UPC: 014817406214 Category: Wall Glass: Cream Colored Shantung Shipped Via: Truck Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 67.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 15.62 Product Name: One Light Wall Torchier UPC: 014817406214 Category: Wall Glass: Cream Colored Shantung Shipped Via: Truck Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
WB1538BRB/FLG Sconces-Wall Torchieres - 645744 - Capital Lighting, Inc.
Columbus, OH, USA
WB1538BRB/FLG Sconces-Wall Torchieres
645744
WB1538BRB/FLG Sconces-Wall Torchieres 645744
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 67.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 15.62 Product Name: One Light Wall Torchier UPC: 014817406214 Category: Wall Glass: Cream Colored Shantung Shipped Via: Truck Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 67.00
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: British Bronze
Weight: 15.62
Product Name: One Light Wall Torchier
UPC: 014817406214
Category: Wall
Glass: Cream Colored Shantung
Shipped Via: Truck
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645744
Product Name WB1538BRB/FLG Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details