Capital Lighting, Inc. DY6461 Landscape Ltg.-Step Lights 645737

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Extension: 5.3 Bulb Qty: 1 Wattage: 25 Finish: No finish Weight: 2.39 Product Name: One Light Recessed Kit UPC: 020389193223 Category: Recessed Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Extension: 5.3 Bulb Qty: 1 Wattage: 25 Finish: No finish Weight: 2.39 Product Name: One Light Recessed Kit UPC: 020389193223 Category: Recessed Kit

Suppliers

Company
Product
Description
Supplier Links
DY6461 Landscape Ltg.-Step Lights - 645737 - Capital Lighting, Inc.
Columbus, OH, USA
DY6461 Landscape Ltg.-Step Lights
645737
DY6461 Landscape Ltg.-Step Lights 645737
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Extension: 5.3 Bulb Qty: 1 Wattage: 25 Finish: No finish Weight: 2.39 Product Name: One Light Recessed Kit UPC: 020389193223 Category: Recessed Kit

PRODUCT DETAILS / SPECS
Width/Dia: 10.80
Extension: 5.3
Bulb
Qty: 1
Wattage: 25
Finish: No finish
Weight: 2.39
Product Name: One Light Recessed Kit
UPC: 020389193223
Category: Recessed Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645737
Product Name DY6461 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details