Capital Lighting, Inc. M251619 Pendants-Drum Shade 645735

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 11.75 Bulb Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 11.75 Bulb Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M251619 Pendants-Drum Shade - 645735 - Capital Lighting, Inc.
Columbus, OH, USA
M251619 Pendants-Drum Shade
645735
M251619 Pendants-Drum Shade 645735
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 11.75 Bulb Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 11.75
Bulb
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Product Name: Three Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645735
Product Name M251619 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details