Capital Lighting, Inc. SL717472 Bathroom Fixtures-Four Lights 645729

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Weight: 11.42 Product Name: Four Light Wall Fixture UPC: 020389004826 Category: Wall Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Weight: 11.42 Product Name: Four Light Wall Fixture UPC: 020389004826 Category: Wall Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL717472 Bathroom Fixtures-Four Lights - 645729 - Capital Lighting, Inc.
Columbus, OH, USA
SL717472 Bathroom Fixtures-Four Lights
645729
SL717472 Bathroom Fixtures-Four Lights 645729
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Weight: 11.42 Product Name: Four Light Wall Fixture UPC: 020389004826 Category: Wall Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Moonlight Silver
Weight: 11.42
Product Name: Four Light Wall Fixture
UPC: 020389004826
Category: Wall
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645729
Product Name SL717472 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details