Capital Lighting, Inc. SL805278 Mid. Chandeliers-Glass Up 645725

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26.13 Product Name: Nine Light Chandelier UPC: 020389004123 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26.13 Product Name: Nine Light Chandelier UPC: 020389004123 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL805278 Mid. Chandeliers-Glass Up - 645725 - Capital Lighting, Inc.
Columbus, OH, USA
SL805278 Mid. Chandeliers-Glass Up
645725
SL805278 Mid. Chandeliers-Glass Up 645725
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26.13 Product Name: Nine Light Chandelier UPC: 020389004123 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 26.13
Product Name: Nine Light Chandelier
UPC: 020389004123
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645725
Product Name SL805278 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details