Capital Lighting, Inc. SL805115 Mid. Chandeliers-Glass Up 645721

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14.71 Product Name: Five Light Chandelier UPC: 020389004093 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14.71 Product Name: Five Light Chandelier UPC: 020389004093 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL805115 Mid. Chandeliers-Glass Up - 645721 - Capital Lighting, Inc.
Columbus, OH, USA
SL805115 Mid. Chandeliers-Glass Up
645721
SL805115 Mid. Chandeliers-Glass Up 645721
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14.71 Product Name: Five Light Chandelier UPC: 020389004093 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 19.50
Length 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 14.71
Product Name: Five Light Chandelier
UPC: 020389004093
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645721
Product Name SL805115 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details