Capital Lighting, Inc. SL71334 Bathroom Fixtures-Three Lights 645716

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.78 Product Name: Three Light Wall Fixture UPC: 020389004390 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.78 Product Name: Three Light Wall Fixture UPC: 020389004390 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL71334 Bathroom Fixtures-Three Lights - 645716 - Capital Lighting, Inc.
Columbus, OH, USA
SL71334 Bathroom Fixtures-Three Lights
645716
SL71334 Bathroom Fixtures-Three Lights 645716
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.78 Product Name: Three Light Wall Fixture UPC: 020389004390 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 8.78
Product Name: Three Light Wall Fixture
UPC: 020389004390
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645716
Product Name SL71334 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details