Capital Lighting, Inc. PL869363L Flush Mounts-Bowl Style 645714

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Painted Bronze Weight: 7.18 Product Name: Two Light Ceiling Fixture UPC: 020389000538 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Painted Bronze Weight: 7.18 Product Name: Two Light Ceiling Fixture UPC: 020389000538 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL869363L Flush Mounts-Bowl Style - 645714 - Capital Lighting, Inc.
Columbus, OH, USA
PL869363L Flush Mounts-Bowl Style
645714
PL869363L Flush Mounts-Bowl Style 645714
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Painted Bronze Weight: 7.18 Product Name: Two Light Ceiling Fixture UPC: 020389000538 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Painted Bronze
Weight: 7.18
Product Name: Two Light Ceiling Fixture
UPC: 020389000538
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645714
Product Name PL869363L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details