Capital Lighting, Inc. SL714415 Bathroom Fixtures-Four Lights 645712

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 10.32 Product Name: Four Light Wall Fixture UPC: 020389003997 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 10.32 Product Name: Four Light Wall Fixture UPC: 020389003997 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL714415 Bathroom Fixtures-Four Lights - 645712 - Capital Lighting, Inc.
Columbus, OH, USA
SL714415 Bathroom Fixtures-Four Lights
645712
SL714415 Bathroom Fixtures-Four Lights 645712
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 10.32 Product Name: Four Light Wall Fixture UPC: 020389003997 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Weight: 10.32
Product Name: Four Light Wall Fixture
UPC: 020389003997
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645712
Product Name SL714415 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details