Capital Lighting, Inc. SL716315 Bathroom Fixtures-Three Lights 645706

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 8.5 Product Name: Three Light Wall Fixture UPC: 020389004017 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 8.5 Product Name: Three Light Wall Fixture UPC: 020389004017 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL716315 Bathroom Fixtures-Three Lights - 645706 - Capital Lighting, Inc.
Columbus, OH, USA
SL716315 Bathroom Fixtures-Three Lights
645706
SL716315 Bathroom Fixtures-Three Lights 645706
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 8.5 Product Name: Three Light Wall Fixture UPC: 020389004017 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 8.5
Product Name: Three Light Wall Fixture
UPC: 020389004017
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645706
Product Name SL716315 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details