Capital Lighting, Inc. SL717372 Bathroom Fixtures-Three Lights 645705

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 9.22 Product Name: Three Light Wall Fixture UPC: 020389004802 Category: Wall Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 9.22 Product Name: Three Light Wall Fixture UPC: 020389004802 Category: Wall Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL717372 Bathroom Fixtures-Three Lights - 645705 - Capital Lighting, Inc.
Columbus, OH, USA
SL717372 Bathroom Fixtures-Three Lights
645705
SL717372 Bathroom Fixtures-Three Lights 645705
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 9.22 Product Name: Three Light Wall Fixture UPC: 020389004802 Category: Wall Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moonlight Silver
Weight: 9.22
Product Name: Three Light Wall Fixture
UPC: 020389004802
Category: Wall
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645705
Product Name SL717372 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details