Capital Lighting, Inc. 60-4087 Semi-Flush Mts.-Bowl Style 645693

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush UPC: 045923640872 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush UPC: 045923640872 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4087 Semi-Flush Mts.-Bowl Style - 645693 - Capital Lighting, Inc.
Columbus, OH, USA
60-4087 Semi-Flush Mts.-Bowl Style
645693
60-4087 Semi-Flush Mts.-Bowl Style 645693
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush UPC: 045923640872 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.87
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Semi-Flush
UPC: 045923640872
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645693
Product Name 60-4087 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details