Capital Lighting, Inc. 60-4088 Flush Mounts-Bowl Style 645691

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Fixture UPC: 045923640889 Category: Flush Fixture Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Fixture UPC: 045923640889 Category: Flush Fixture Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4088 Flush Mounts-Bowl Style - 645691 - Capital Lighting, Inc.
Columbus, OH, USA
60-4088 Flush Mounts-Bowl Style
645691
60-4088 Flush Mounts-Bowl Style 645691
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Fixture UPC: 045923640889 Category: Flush Fixture Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Flush Fixture
UPC: 045923640889
Category: Flush Fixture
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645691
Product Name 60-4088 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details