Capital Lighting, Inc. 60-4232 Flush Mounts-Bowl Style 645689

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923642326 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923642326 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4232 Flush Mounts-Bowl Style - 645689 - Capital Lighting, Inc.
Columbus, OH, USA
60-4232 Flush Mounts-Bowl Style
645689
60-4232 Flush Mounts-Bowl Style 645689
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923642326 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923642326
Category: Flush Dome
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645689
Product Name 60-4232 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details