Capital Lighting, Inc. 60-4248 Semi-Flush Mts.-Bowl Style 645688

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Semi-Flush UPC: 045923642487 Category: Semi-Flush Glass: Sienna Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Semi-Flush UPC: 045923642487 Category: Semi-Flush Glass: Sienna Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4248 Semi-Flush Mts.-Bowl Style - 645688 - Capital Lighting, Inc.
Columbus, OH, USA
60-4248 Semi-Flush Mts.-Bowl Style
645688
60-4248 Semi-Flush Mts.-Bowl Style 645688
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Semi-Flush UPC: 045923642487 Category: Semi-Flush Glass: Sienna Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Patina Bronze
Product Name: Two Light Semi-Flush
UPC: 045923642487
Category: Semi-Flush
Glass: Sienna
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645688
Product Name 60-4248 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details