Capital Lighting, Inc. 60-4233 Flush Mounts-Bowl Style 645687

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Dome UPC: 045923642333 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Dome UPC: 045923642333 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4233 Flush Mounts-Bowl Style - 645687 - Capital Lighting, Inc.
Columbus, OH, USA
60-4233 Flush Mounts-Bowl Style
645687
60-4233 Flush Mounts-Bowl Style 645687
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Dome UPC: 045923642333 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Flush Dome
UPC: 045923642333
Category: Flush Dome
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645687
Product Name 60-4233 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details