Capital Lighting, Inc. 60-4247 Pendants-Bowl Style 645685

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Pendant UPC: 045923642470 Category: Pendants Glass: Sienna Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Pendant UPC: 045923642470 Category: Pendants Glass: Sienna Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4247 Pendants-Bowl Style - 645685 - Capital Lighting, Inc.
Columbus, OH, USA
60-4247 Pendants-Bowl Style
645685
60-4247 Pendants-Bowl Style 645685
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Pendant UPC: 045923642470 Category: Pendants Glass: Sienna Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Bronze
Product Name: Three Light Pendant
UPC: 045923642470
Category: Pendants
Glass: Sienna
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645685
Product Name 60-4247 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details