Capital Lighting, Inc. 60-4083 Bathroom Fixtures-Three Lights 645679

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923640834 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923640834 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4083 Bathroom Fixtures-Three Lights - 645679 - Capital Lighting, Inc.
Columbus, OH, USA
60-4083 Bathroom Fixtures-Three Lights
645679
60-4083 Bathroom Fixtures-Three Lights 645679
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923640834 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Vanity
UPC: 045923640834
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645679
Product Name 60-4083 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details