Capital Lighting, Inc. 60-4122 Bathroom Fixtures-Two Lights 645664

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: Two Light Vanity UPC: 045923641220 Category: Vanity Glass: Saffron Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: Two Light Vanity UPC: 045923641220 Category: Vanity Glass: Saffron Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4122 Bathroom Fixtures-Two Lights - 645664 - Capital Lighting, Inc.
Columbus, OH, USA
60-4122 Bathroom Fixtures-Two Lights
645664
60-4122 Bathroom Fixtures-Two Lights 645664
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: Two Light Vanity UPC: 045923641220 Category: Vanity Glass: Saffron Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Chocolate Bronze
Product Name: Two Light Vanity
UPC: 045923641220
Category: Vanity
Glass: Saffron
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645664
Product Name 60-4122 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details