Capital Lighting, Inc. 60-4202 Bathroom Fixtures-Two Lights 645657

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two Light Vanity UPC: 045923642029 Category: Vanity Glass: Cream Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two Light Vanity UPC: 045923642029 Category: Vanity Glass: Cream Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4202 Bathroom Fixtures-Two Lights - 645657 - Capital Lighting, Inc.
Columbus, OH, USA
60-4202 Bathroom Fixtures-Two Lights
645657
60-4202 Bathroom Fixtures-Two Lights 645657
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two Light Vanity UPC: 045923642029 Category: Vanity Glass: Cream Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Product Name: Two Light Vanity
UPC: 045923642029
Category: Vanity
Glass: Cream Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645657
Product Name 60-4202 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details