Capital Lighting, Inc. 60-4129 Mid. Chandeliers-Glass Up 645645

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Nine Light Chandelier UPC: 045923641299 Category: Chandeliers Glass: Saffron Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Nine Light Chandelier UPC: 045923641299 Category: Chandeliers Glass: Saffron Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4129 Mid. Chandeliers-Glass Up - 645645 - Capital Lighting, Inc.
Columbus, OH, USA
60-4129 Mid. Chandeliers-Glass Up
645645
60-4129 Mid. Chandeliers-Glass Up 645645
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Nine Light Chandelier UPC: 045923641299 Category: Chandeliers Glass: Saffron Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Nine Light Chandelier
UPC: 045923641299
Category: Chandeliers
Glass: Saffron
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645645
Product Name 60-4129 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details