Capital Lighting, Inc. 60-4125 Mid. Chandeliers-Glass Up 645643

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Six Light Chandelier UPC: 045923641251 Category: Chandeliers Glass: Saffron Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Six Light Chandelier UPC: 045923641251 Category: Chandeliers Glass: Saffron Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4125 Mid. Chandeliers-Glass Up - 645643 - Capital Lighting, Inc.
Columbus, OH, USA
60-4125 Mid. Chandeliers-Glass Up
645643
60-4125 Mid. Chandeliers-Glass Up 645643
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Six Light Chandelier UPC: 045923641251 Category: Chandeliers Glass: Saffron Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Six Light Chandelier
UPC: 045923641251
Category: Chandeliers
Glass: Saffron
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645643
Product Name 60-4125 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details