Capital Lighting, Inc. 60-4128 Mini Pendants-Chain 645642

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923641282 Category: Mini Pendants Glass: Saffron Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923641282 Category: Mini Pendants Glass: Saffron Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4128 Mini Pendants-Chain - 645642 - Capital Lighting, Inc.
Columbus, OH, USA
60-4128 Mini Pendants-Chain
645642
60-4128 Mini Pendants-Chain 645642
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923641282 Category: Mini Pendants Glass: Saffron Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: One Light Mini Pendant
UPC: 045923641282
Category: Mini Pendants
Glass: Saffron
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645642
Product Name 60-4128 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details