Capital Lighting, Inc. 60-4166 Mid. Chandeliers-Glass Up 645635

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Bronze Product Name: Five Light Chandelier UPC: 045923641664 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Bronze Product Name: Five Light Chandelier UPC: 045923641664 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4166 Mid. Chandeliers-Glass Up - 645635 - Capital Lighting, Inc.
Columbus, OH, USA
60-4166 Mid. Chandeliers-Glass Up
645635
60-4166 Mid. Chandeliers-Glass Up 645635
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Bronze Product Name: Five Light Chandelier UPC: 045923641664 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Vintage Bronze
Product Name: Five Light Chandelier
UPC: 045923641664
Category: Chandeliers
Glass: Auburn Beige
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645635
Product Name 60-4166 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details