Capital Lighting, Inc. 60-4144 Bathroom Fixtures-Four Lights 645630

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923641442 Category: Vanity Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923641442 Category: Vanity Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4144 Bathroom Fixtures-Four Lights - 645630 - Capital Lighting, Inc.
Columbus, OH, USA
60-4144 Bathroom Fixtures-Four Lights
645630
60-4144 Bathroom Fixtures-Four Lights 645630
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923641442 Category: Vanity Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923641442
Category: Vanity
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645630
Product Name 60-4144 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details