Capital Lighting, Inc. 60-4213 Flush Mounts-Bowl Style 645628

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Flush Dome UPC: 045923642135 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Flush Dome UPC: 045923642135 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4213 Flush Mounts-Bowl Style - 645628 - Capital Lighting, Inc.
Columbus, OH, USA
60-4213 Flush Mounts-Bowl Style
645628
60-4213 Flush Mounts-Bowl Style 645628
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Flush Dome UPC: 045923642135 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Bronze
Product Name: Three Light Flush Dome
UPC: 045923642135
Category: Flush Dome
Glass: Cream Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645628
Product Name 60-4213 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details