Capital Lighting, Inc. 60-4164 Bathroom Fixtures-Four Lights 645618

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity UPC: 045923641640 Category: Vanity Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity UPC: 045923641640 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4164 Bathroom Fixtures-Four Lights - 645618 - Capital Lighting, Inc.
Columbus, OH, USA
60-4164 Bathroom Fixtures-Four Lights
645618
60-4164 Bathroom Fixtures-Four Lights 645618
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity UPC: 045923641640 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Vintage Bronze
Product Name: Four Light Vanity
UPC: 045923641640
Category: Vanity
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645618
Product Name 60-4164 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details