Capital Lighting, Inc. 60-4169 Mid. Chandeliers-Glass Up 645617

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Vintage Bronze Product Name: Nine Light Chandelier UPC: 045923641695 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Vintage Bronze Product Name: Nine Light Chandelier UPC: 045923641695 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4169 Mid. Chandeliers-Glass Up - 645617 - Capital Lighting, Inc.
Columbus, OH, USA
60-4169 Mid. Chandeliers-Glass Up
645617
60-4169 Mid. Chandeliers-Glass Up 645617
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Vintage Bronze Product Name: Nine Light Chandelier UPC: 045923641695 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Vintage Bronze
Product Name: Nine Light Chandelier
UPC: 045923641695
Category: Chandeliers
Glass: Auburn Beige
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645617
Product Name 60-4169 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details