Capital Lighting, Inc. SL860878 Semi-Flush Mts.-Bowl Style 645498

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 9.11 Product Name: Two Light Chandelier UPC: 020389004697 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 9.11 Product Name: Two Light Chandelier UPC: 020389004697 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL860878 Semi-Flush Mts.-Bowl Style - 645498 - Capital Lighting, Inc.
Columbus, OH, USA
SL860878 Semi-Flush Mts.-Bowl Style
645498
SL860878 Semi-Flush Mts.-Bowl Style 645498
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 9.11 Product Name: Two Light Chandelier UPC: 020389004697 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 9.11
Product Name: Two Light Chandelier
UPC: 020389004697
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645498
Product Name SL860878 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details