Capital Lighting, Inc. SL809323 Mid. Chandeliers-Candle 645497

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.25 Length 31.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 8.3 Product Name: Nine Light Chandelier UPC: 020389004758 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.25 Length 31.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 8.3 Product Name: Nine Light Chandelier UPC: 020389004758 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL809323 Mid. Chandeliers-Candle - 645497 - Capital Lighting, Inc.
Columbus, OH, USA
SL809323 Mid. Chandeliers-Candle
645497
SL809323 Mid. Chandeliers-Candle 645497
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.25 Length 31.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 8.3 Product Name: Nine Light Chandelier UPC: 020389004758 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.25
Length 31.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Colonial Bronze
Weight: 8.3
Product Name: Nine Light Chandelier
UPC: 020389004758
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645497
Product Name SL809323 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details