Capital Lighting, Inc. SL84144 Pendants-Bowl Style 645496

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 10.43 Product Name: Two Light Pendant UPC: 020389004666 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 10.43 Product Name: Two Light Pendant UPC: 020389004666 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL84144 Pendants-Bowl Style - 645496 - Capital Lighting, Inc.
Columbus, OH, USA
SL84144 Pendants-Bowl Style
645496
SL84144 Pendants-Bowl Style 645496
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 10.43 Product Name: Two Light Pendant UPC: 020389004666 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 10.43
Product Name: Two Light Pendant
UPC: 020389004666
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645496
Product Name SL84144 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details