Capital Lighting, Inc. SL84154 Foyer/Hall Lanterns-Open Frame 645493

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 12.07 Product Name: Six Light Chandelier UPC: 020389004499 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 12.07 Product Name: Six Light Chandelier UPC: 020389004499 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL84154 Foyer/Hall Lanterns-Open Frame - 645493 - Capital Lighting, Inc.
Columbus, OH, USA
SL84154 Foyer/Hall Lanterns-Open Frame
645493
SL84154 Foyer/Hall Lanterns-Open Frame 645493
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 12.07 Product Name: Six Light Chandelier UPC: 020389004499 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Length 28.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 12.07
Product Name: Six Light Chandelier
UPC: 020389004499
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645493
Product Name SL84154 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details